The 199243465 is a lug-style butterfly valve with pneumatic actuator, fail-safe to close, and no manual override, designed for metric flange connections. It has a body of PP-GF30 with SS316 lug inserts, a 90° control range, and a flow coefficient (kv) of 3800 l/min at 10 bar differential pressure. The valve has an overall length of 359.6 mm, width of 240.0 mm, and height of 388.3 mm, with flange dimensions compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards. It weighs 6.406 kg and is rated for DN110 size with a 110 mm bore.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243465 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 4.33 inch (110.00 mm) |