PVC-C ball valve with double-acting PPA actuator and solvent cement sockets, designed for control applications up to 5.6 bar pressure, featuring a full plastic housing, visual position indicator, and integrated stainless steel mounting inserts. The valve has a 3-inch bore (80 mm) and a kv-value of 7000 l/min at Δp=1 bar, with FKM seal material and a weight of 10.200 kg. It conforms to ISO standards for PVC-C and is compatible with the type 546 first-generation z-dimension and union nut interface.
DA (Double Acting) With solvent cement sockets PVC-C ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250610 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |