PVC-U ball valve with fail-safe-to-open (FO) function, solvent cement sockets compliant with ISO, and manual override, featuring a full plastic actuator housing made of PP-GF and an integrated NAMUR interface per VDI/VDE 3845. The valve has a 15 mm bore (1/2 inch), a pressure rating of 10 bar, and a kv-value of 185 l/min at Δp=1 bar, with FKM seal. Weight is 1.459 kg. Mounting dimensions include B3=25 mm, B5=16.2 mm, da2=33 mm, DE1=50 mm, E=74 mm, and z-dimension of 64 mm. Compatible with type 546 (1st generation) and equipped with a visual position indicator and stainless steel mounting inserts. Position feedback and positioner options are available but not included by default.
FO (Fail Safe to Open) With solvent cement sockets PVC-U ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250053 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |