The 199250768 is a fail-safe-to-open ABS ball valve with threaded ISO Rp sockets and manual override, part of the 546 Pro series with a full plastic actuator housing made of PP-GF. It features an integrated NAMUR interface, visual position indicator, and stainless steel mounting inserts. The valve has a 63 mm bore size, a 2 inch nominal pipe size, a pressure rating of 10 bar, and a kv-value of 3100 l/min. Its z-dimension and union nut are compatible with first-generation 546 valves. The actuator is PPA40, with overall dimensions of 124 mm in DE1, 288 mm in H, and 121 mm in Thread Type. Position feedback and positioners are available as optional configurations.
FO (Fail Safe to Open) With threaded sockets ABS ISO Rp With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250768 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 2.48 inch (63.00 mm) |