Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 17
Product Name Notes
Bare Shaft Flange standard metric
With backing flanges PP-st metric
With butt fusion spigots IR-Plus SDR11 metric
With butt fusion spigots long PE100 SDR11 metric
With butt fusion spigots SDR17,6 metric
With fixed flanges metric
With fusion sockets metric
With gear box Flange standard ANSI/ASME
With gear box Flange standard metric
With hand lever Flange standard ANSI/ASME
With hand lever Flange standard metric/ANSI/BS/JIS
With hand lever Flange standard metric
With socket fusion spigots metric
With threaded sockets reinforced Rp
Without spring With backing flanges PP-st metric
Without spring With butt fusion spigots IR-Plus SDR11 metric
Without spring With butt fusion spigots long PE100 SDR11 metric
Without spring With butt fusion spigots PE100 SDR17,6 metric
Without spring With butt fusion spigots SDR17,6 metric
Without spring With fixed flanges metric
Without spring With fusion sockets metric
Without spring With socket fusion spigots metric
Without spring With threaded sockets reinforced NPT

<< Prev Next >>