PVC-U ball valve with double-acting actuator, fixed flanges compliant with ISO series, and manual override. The actuator housing is made of PP-GF, featuring an integrated NAMUR interface, visual position indicator, and stainless steel mounting inserts. Compatible in z-dimension with type 546 (1st generation). The part number 199250293 corresponds to the 20 mm (1/2 inch) bore size with EPDM seals, 185 L/min kv-value, and weighs 1.700 kg. Dimensions include a system length of 130 mm, H2=20 mm, G1=M5, and mounting flange dimensions of b1=12 mm, B3=25 mm, D1=95 mm, DE1=50 mm, and E=74 mm. Position feedback and positioners are available as options.
DA (Double Acting) With fixed flanges PVC-U ser. ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250293 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |