The 199251163 is a plastic ball valve from the PROGEF Standard PP-H type 546 Pro series, designed for fail-safe-to-open operation with fusion sockets compliant to ISO standards and no manual override. It operates with a 5.6 bar control pressure and features an integrated NAMUR interface for control pressure supply. The valve body is constructec of PP-H with a PP-GF actuator housing, includes visual position indication, and integrated stainless steel mounting inserts. It has a nominal size of 15 mm (1/2 inch), a PN rating of 10 bar, and a kv-value of 185 l/min at Δp=1 bar. The valve uses FKM seals and weighs 1.200 kg. Dimensions and mounting interfaces are compatible with the first-generation type 546. Position feedback and positioners are optional.
FO (Fail safe to open) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199251163 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.79 inch (20.00 mm) |