The PROGEF Standard Lug-style end installation butterfly valve type 243 with pneumatic actuator, fail safe to close, and no manual override, is constructed with PP-GF30 housing and SS316 lug-inserts, featuring a 90° control range and compliant flange dimensions per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The model 199243303 corresponds to DN75 size with EPDM seat, weighing 3.656 kg, and has maximum dimensions of Hmax 341.0 mm, Lmax 274.4 mm, and Wmax 182 mm. Valve-integrated position feedback with limit switches is available as an optional accessory.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243303 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |