The ABS Ball valve type 546 Pro with PPA DA is a double-acting, full plastic ball valve with threaded sockets compliant with ABS ISO Rp and a manual override. The actuator housing is made of PP-GF, and it includes integrated stainless steel mounting inserts and a visual position indicator. This variant, identified by code 199 250 803, has a nominal diameter of 15 mm (1/2 inch), a kv-value of 185 l/min at Δp=1 bar, and a rated pressure of 10 bar. The valve mounts with an M6 threaded interface and has a z-dimension of 67 mm. The valve is compatible with the first-generation type 546 in terms of valve end and union nut dimensions.
DA (Double Acting) With threaded sockets ABS ISO Rp With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250803 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.79 inch (20.00 mm) |