The ABS ball valve type 546 Pro with PPA FC is a fail-safe-to-close valve with solvent cement sockets compliant with ISO standards, designed for automated control systems using a 5.6 bar control pressure and integrated NAMUR interface. It features a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. The model with part number 199250823 corresponds to a DN 15 (1/2 inch) valve, with a kv-value of 185 l/min at Δp=1 bar, and weighs 1.459 kg. Its dimensions include a z-dimension compatible with first-generation type 546, and mounting dimensions aligned with PPA08 actuator size.
FC (Fail safe to close) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250823 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.79 inch (20.00 mm) |