Lug-style end installation butterfly valve with pneumatic actuator, fail-safe to open, and no manual override, for metric flanges. Housing is PP-GF30 with SS316 lug inserts, connected per ISO 7005 PN10, EN 1092 PN10, or DIN 2501 PN10. Control range is 90°. For DN140 size, overall length is 418.0 mm, width is 272 mm, height is 452.2 mm, and weight is 9.222 kg. kv-value is 8600 l/min at ¶p=1 bar. Includes EPDM seal with material code 199 in the valve designation.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243426 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 5.51 inch (140.00 mm) |