Lug-style end installation butterfly valve for plastic piping systems with fail-safe to close functionality, mounted with metric flanges conforming to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards. The valve has an overall length of 343.0 mm, a maximum height of 367.8 mm, and a maximum width of 210 mm, with a weight of 4.692 kg. It features a full plastic actuator housing made of PP-GF, a visual position indicator, and a control time of 1-2 seconds for a 90° rotation, actuated via an integrated NAMUR interface at 4.2 bar pressure. The valve is designed for DN90 (3 inch) nominal diameter and uses EPDM seals. Optional position feedback and positioners are available as accessories.
FC (Fail safe to close) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243714 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |