PVC-U ball valve type 546 Pro with PPA FO (Fail Safe to Open), featuring solvent cement sockets compliant with ISO standards and a manual override. The valve has a 50 mm bore size, a pressure rating of 10 bar, and a kv-value of 3100 l/min. It is constructed with a full plastic actuator housing made of PP-GF, includes an integrated stainless steel mounting insert, and supports an integrated NAMUR interface per VDI/VDE 3845. Visual position indicator and compatible with type 546 (1st generation) dimensions. The weight is 3.360 kg with EPDM seals and 3.931 kg with FKM seals. The z-dimension is 107 mm, and the actuator is PPA40. Position feedback and positioner options are available as additional features.
FO (Fail Safe to Open) With solvent cement sockets PVC-U ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250048 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |