The ABS ball valve type 546 Pro with PPA DA is a full plastic actuated valve with threaded sockets compliant with ABS ISO Rp standards, featuring a manual override and integrated NAMUR interface. The actuator housing is made of PP-GF, with visual position indication and stainless steel mounting inserts. This variant has a nominal diameter of 32 mm, a kv-value of 1000 l/min at Δp=1 bar, and a weight of 2.751 kg. It is compatible with the first-generation type 546 in z-dimension, valve end, and union nut. The model includes PPA15 actuator, M8 mounting threads, and Rp threaded sockets. Position feedback and positioners are available as options.
DA (Double Acting) With threaded sockets ABS ISO Rp With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250806 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.57 inch (40.00 mm) |