Lug-style end installation butterfly valve with fail-safe to open (FO) function, designed for metric flanges and controlled via a NAMUR interface at 4.2 bar. The valve has a full plastic construction with a PP-GF actuator housing, a visual position indicator, and a 90° control time of 1-2 seconds. It is certified to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, with an overall length per EN 558 (DN110 line 25). The valve size is DN110 (4 inch), with a maximum height of 404.5 mm, length of 343.0 mm, and width of 240 mm, and weighs 6.406 kg.
FO (Fail safe to open) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243735 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |