SYGEF Standard Lug-style end installation butterfly valve type 244, double-acting, with ANSI/ASME B16.5 Class 150 flanges, has an overall length of 261.0 mm, maximum height of 433.7 mm, and maximum width of 272 mm for size DN140. It operates with a control pressure supply of 4.2 bar and completes a 90° rotation in 1-2 seconds. The actuator housing is made of PP-GF, and it includes a visual position indicator. The valve is rated for a maximum pressure of 10 bar and weighs 9.222 kg.
DA (Double acting) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244909 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 5.51 inch (140.00 mm) |