The SYGEF Standard Lug-style end installation butterfly valve type 243 with pneumatic double-acting actuator and no manual override, designed for metric flange connections, is available in DN160 size with a PN10 rating and a kv-value of 11400 l/min. It features a housing of PP-GF30 with SS316 lug-inserts, complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, and has an overall length of 290.0 mm according to EN 558 line 10. The valve operates within a 90° control range and weighs 12.902 kg.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243507 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 6.30 inch (160.00 mm) |