Lug-style end installation butterfly valve with fail-safe-to-open (FO) operation, designed for metric flanges compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve features a full plastic construction with a PP-GF actuator housing, visual position indicator, and control pressure supply via an integrated NAMUR interface at 4.2 bar. The 90° control time is 1 to 2 seconds. For the DN140 size, overall length is 433.7 mm, height is 343.0 mm, width is 272 mm, and weight is 9.222 kg. Mounting bolts are M16. All valves in this series use EPDM or FKM seals, with material code 199243746 corresponding to the FKM version for DN140.
FO (Fail safe to open) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243746 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |