The 199251166 is a plastic ball valve from the 546 Pro series with fail-safe-to-open (FO) action, fusion sockets compliant with PP-H ISO standards, and no manual override. It operates with a 5.6 bar control pressure and features an integrated NAMUR interface for control pressure supply. The valve has a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure and delivers a kv-value of 1000 l/min at Δp=1 bar with EPDM seals. Dimensions include z=99 mm, B3=45 mm, H=184 mm, and L=135 mm. The model supports optional position feedback and positioners.
FO (Fail safe to open) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199251166 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.57 inch (40.00 mm) |