The 199250804 is a double-acting ABS ball valve with threaded sockets compliant with ISO Rp standards and includes a manual override. The valve features a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. It has a 20 mm bore size (3/4 inch), a pressure rating of 10 bar, and a kv-value of 350 l/min at Δp=1 bar. The valve is compatible with the first-generation 546 series in terms of z-dimension, valve end, and union nut. It supports NAMUR interface control and offers optional position feedback with LED sensors or integrated positioners.
DA (Double Acting) With threaded sockets ABS ISO Rp With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250804 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.98 inch (25.00 mm) |