The 199243488 is a lug-style butterfly valve with a pneumatic actuator fail-safe to open, housing made of PP-GF30 with SS316 lug-inserts, and flanges compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It has a 90° control range and an overall length following EN 558, ISO 5752 for DN225, with a maximum height of 532.0 mm, length of 498.4 mm, and width of 360.0 mm. The valve has a kv-value of 19900 l/min at Δp=1 bar and weighs 16.691 kg. It is designed for metric flange connections and does not include a manual override.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243488 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 8.86 inch (225.00 mm) |