DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 310 311 312 313 314 315 316 317 318 319 320 321 322 323 330 332
Product Name Notes
AC DC Converters Output Input
DC DC CONVERTER 24V 400W
DC DC Converter Output Input
DC/DC CONVERTER 24V
Enclosed AC DC Converters 1 Output 24V 16.67A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 8.33A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 28V 40A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 40A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 80A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 120A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 80A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 85V 7.1A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 5V 24V 10A, 4.17A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Enclosed DC DC Converter 1 Output 24V 18.75A 36V Input
Enclosed DC DC Converter 1 Output 24V 6.25A 36V Input
Enclosed DC DC Converter 1 Output 24V 8.33A 200V Input
Enclosed DC DC Converter 1 Output 72V 80A 200V Input

<< Prev Next >>