DigiKey Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| CAT 6 24 AWG UTP COPPER PATCH CO | |
| COPPER PATCH CORD, CAT 5E, YELLO | |
| CU,PC,CAT6,LSZH,UTP, CBL,IW,30M,E | |
| CU,PC,CAT6,LSZH,UTP, CBL,OR,0.5M, | |
| CU,PC,CAT6,LSZH,UTP, CBL,OR,1.5M, | |
| CU,PC,CAT6,LSZH,UTP, CBL,OR,1M,EA | |
| CU,PC,CAT6,LSZH,UTP, CBL,OR,2.5M, | |
| CU,PC,CAT6,LSZH,UTP, CBL,OR,2M,EA | |
| CU,PC,CAT6,LSZH,UTP, CBL,OR,3M,EA | |
| CU,PC,CAT6,UTP,CBL,O R,1M,EA | |
| CU,PC,CAT6,UTP,LSZH, CBL,GY,1M,EA | |
| CU,PC,CAT6,UTP,LSZH, CBL,GY,2M,EA | |
| CU,PC,CAT6,UTP,LSZH, CBL,GY,3M,EA | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 100.00' (30.48m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 104.99' (32.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 114.83' (35.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 155.00' (47.24m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 165.00' (50.29m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 17.00' (5.18m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 23.00' (7.01m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 27.00' (8.23m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 40.00' (12.19m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 50.00' (15.24m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 66.00' (20.12m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 8.00' (2.44m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.00' (2.74m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 98.43' (30.00m) Unshielded | |
| Modular Cable | |
| PATCH CORD |
| << Prev | Next >> |