Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 40FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:40ft; Cable Length - Metric:12m; Jacket Color:Orange; Product Range:TX6 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 298-16559-ND | 84K4318 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Rj45 Plug-Plug, Cat6, 40Ft; Lan Category Panduit |
| Application | LAN / Ethernet | LAN / Ethernet |
| Cable Type | Cat 6 | Cat 6 |
| Cable Shielding | No Shielding | |
| Cable Length | 4 ft (12.19 dm) | 39.37 ft (120 dm) |