Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPSP10GRY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12961-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12961-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12961-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit - 84K4147 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit
84K4147
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit 84K4147
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6 PLUS Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6 PLUS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 24265470 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
24265470
Electrical Cable/Wire 24265470
UTP PATCH CORD, SERIES TX6 PLUS, CAT6 MODULAR ETHERNET, 8POS MALE-TO-MALE TWISTED PAIR CONNECTIONS, RAPID-ID PORT MAPPING, GREEN POLYVINYL CHLORIDE MATERIAL, 10FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

UTP PATCH CORD, SERIES TX6 PLUS, CAT6 MODULAR ETHERNET, 8POS MALE-TO-MALE TWISTED PAIR CONNECTIONS, RAPID-ID PORT MAPPING, GREEN POLYVINYL CHLORIDE MATERIAL, 10FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Modular Cables - UTPSP10GRY - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTPSP10GRY
Cable Assemblies - Modular Cables UTPSP10GRY
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12961-ND 84K4147 24265470 UTPSP10GRY
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit Electrical Cable/Wire Cable Assemblies - Modular Cables
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details