Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPSP9Y

Description
Modular Cable
Request a Quote
Description
Modular Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panduit TX6,Ñ¢ PLUS UTP Patch Cord, part number 84K4394, is a Category 6/Class E UTP patch cord constructed from 24 AWG unshielded twisted pair stranded copper cable. It features an enhanced performance modular plug at each end and is compatible with both T568A and T568B wiring schemes. The patch cord is designed for high-density installations, with a nominal diameter of 0.235 inches, and includes a slender strain relief boot for easy access in tight spaces. This patch cord is 100% performance tested, ensuring compliance with ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards for frequencies from 1 to 250 MHz. It supports various applications, including Ethernet (10BASE-T, 100BASE-T, 1000BASE-T, and 10GBASE-T), ATM, Token Ring, and VoIP. The robust construction is rated for 2500 mating cycles and is compliant with RoHS and UL standards. The product is available in multiple colors for design flexibility and includes features such as a patented tangle-free latch and an integral pair manager to optimize performance.

Datasheet Summary
Powered by GS/AI

The Panduit TX6,Ñ¢ PLUS UTP Patch Cord, part number 84K4394, is a Category 6/Class E UTP patch cord constructed from 24 AWG unshielded twisted pair stranded copper cable. It features an enhanced performance modular plug at each end and is compatible with both T568A and T568B wiring schemes. The patch cord is designed for high-density installations, with a nominal diameter of 0.235 inches, and includes a slender strain relief boot for easy access in tight spaces. This patch cord is 100% performance tested, ensuring compliance with ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards for frequencies from 1 to 250 MHz. It supports various applications, including Ethernet (10BASE-T, 100BASE-T, 1000BASE-T, and 10GBASE-T), ATM, Token Ring, and VoIP. The robust construction is rated for 2500 mating cycles and is compliant with RoHS and UL standards. The product is available in multiple colors for design flexibility and includes features such as a patented tangle-free latch and an integral pair manager to optimize performance.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - UTPSP9Y-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
UTPSP9Y-ND
Modular/Ethernet Cables (RJ45, RJ11) UTPSP9Y-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Category 6 Cable Assembly; Lan Category Panduit - 84K4394 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Lan Category Panduit
84K4394
Category 6 Cable Assembly; Lan Category Panduit 84K4394
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:White; Product Range:-; Cable Length:9ft RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:White; Product Range:-; Cable Length:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number UTPSP9Y-ND 84K4394
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 6 Cable Assembly; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205131-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details