Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPSP7BLY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12988-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12988-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12988-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - UTPSP7BLY - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTPSP7BLY
Cable Assemblies - Modular Cables UTPSP7BLY
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit - 84K4361 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit
84K4361
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit 84K4361
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TX6 PLUS Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TX6 PLUS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12988-ND UTPSP7BLY 84K4361
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details