Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPSP10YLY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12964-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12964-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12964-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - UTPSP10YLY - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTPSP10YLY
Cable Assemblies - Modular Cables UTPSP10YLY
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit - 84K4156 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit
84K4156
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit 84K4156
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TX6 PLUS Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TX6 PLUS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12964-ND UTPSP10YLY 84K4156
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details