Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPSP3Y

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12977-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12977-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12977-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Category 6 Cable Assembly; Lan Category Panduit - 84K4298 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Lan Category Panduit
84K4298
Category 6 Cable Assembly; Lan Category Panduit 84K4298
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Supplier's Site
Electrical Cable/Wire - 24289484 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
24289484
Electrical Cable/Wire 24289484
UTP PATCH CORD, SERIES TX6 PLUS, CAT6 COPPER ETHERNET, 8POS MALE-TO-MALE TWISTED PAIR CONNECTION, OFF-WHITE POLYVINYL CHLORIDE MATERIAL, 3FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

UTP PATCH CORD, SERIES TX6 PLUS, CAT6 COPPER ETHERNET, 8POS MALE-TO-MALE TWISTED PAIR CONNECTION, OFF-WHITE POLYVINYL CHLORIDE MATERIAL, 3FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12977-ND 84K4298 24289484
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 6 Cable Assembly; Lan Category Panduit Electrical Cable/Wire
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details