Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TX6 PLUS Series RoHS Compliant: Yes
CABLE ASSEMBLY MOD 24-4PR STRANDEDCAT6 IP5 T568A/B 10FTNON-INTEG BLUE. FREE 2 YEAR RADWELL WARRANTY
CABLE MOD 8P8C PLUG TO PLUG 10'
Cable Assembly UTP 3.04m 24AWG 8 POS Modular Plug to 8 POS Modular Plug PL-PL
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-12960-ND | 84K4146 | 24265454 | UTPSP10BUY | 583-UTPSP10BUY |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit | Electrical Cable/Wire | Cable Assemblies - Modular Cables | Cable Assembly UTP 3.04m 24AWG 8 POS Modular Plug to 8 POS Modular Plug PL-PL |
| Application | LAN / Ethernet | LAN / Ethernet | |||
| Cable Type | Cat 6 | Cat 6 | |||
| Cable Shielding | No Shielding | No Shielding; Unshielded | No Shielding |