Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPSP5GRY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12982-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12982-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12982-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - UTPSP5GRY - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTPSP5GRY
Cable Assemblies - Modular Cables UTPSP5GRY
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site
Cable for Computer Nework Etc… - 24281107 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
24281107
Cable for Computer Nework Etc… 24281107
UTP PATCH CORD, SERIES TX6 PLUS, CAT6 MODULAR ETHERNET, 8POS MALE-TO-MALE TWISTED PAIR CONNECTIONS, RAPID-ID PORT MAPPING, GREEN POLYVINYL CHLORIDE MATERIAL, 5FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

UTP PATCH CORD, SERIES TX6 PLUS, CAT6 MODULAR ETHERNET, 8POS MALE-TO-MALE TWISTED PAIR CONNECTIONS, RAPID-ID PORT MAPPING, GREEN POLYVINYL CHLORIDE MATERIAL, 5FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enet Cable, Cat6, Rj45 Plug-Plug, 5Ft; Lan Category Panduit - 84K4327 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 5Ft; Lan Category Panduit
84K4327
Enet Cable, Cat6, Rj45 Plug-Plug, 5Ft; Lan Category Panduit 84K4327
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 5FT; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6 PLUS Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 5FT; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6 PLUS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12982-ND UTPSP5GRY 24281107 84K4327
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Cable for Computer Nework Etc… Enet Cable, Cat6, Rj45 Plug-Plug, 5Ft; Lan Category Panduit
Application LAN / Ethernet Computer LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details