TE Connectivity Hardware, Grounding & Mounting ER0006-000

Description
Body Features Bolt Hole Centers : 64 MM  [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 90 MM  [3.54 INCH ] Mechanical Attachment Mounting Options : Center Mounted Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia, Americas
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 64 MM  [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 90 MM  [3.54 INCH ] Mechanical Attachment Mounting Options : Center Mounted Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia, Americas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0006-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0006-000
Hardware, Grounding & Mounting ER0006-000
Body Features Bolt Hole Centers : 64 MM  [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 90 MM  [3.54 INCH ] Mechanical Attachment Mounting Options : Center Mounted Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia, Americas

Body Features


  • Bolt Hole Centers : 64 MM  [2.52 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ]
  • Height (Installed) : 90 MM  [3.54 INCH ]

Mechanical Attachment


  • Mounting Options : Center Mounted

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia, Americas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0006-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-5207908-3 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 207241-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers