TE Connectivity Hardware, Grounding & Mounting EL6881-000

Description
Body Features Bolt Hole Centers : 138 MM  [5.43 INCH ] Dimensions Compatible Cable Diameter Range : 38 MM  [1.48 INCH ] Height (Installed) : 231 MM  [9.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 138 MM  [5.43 INCH ] Dimensions Compatible Cable Diameter Range : 38 MM  [1.48 INCH ] Height (Installed) : 231 MM  [9.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EL6881-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EL6881-000
Hardware, Grounding & Mounting EL6881-000
Body Features Bolt Hole Centers : 138 MM  [5.43 INCH ] Dimensions Compatible Cable Diameter Range : 38 MM  [1.48 INCH ] Height (Installed) : 231 MM  [9.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless

Body Features


  • Bolt Hole Centers : 138 MM  [5.43 INCH ]

Dimensions


  • Compatible Cable Diameter Range : 38 MM  [1.48 INCH ]
  • Height (Installed) : 231 MM  [9.1 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EL6881-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747100-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details