TE Connectivity Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity 208945-5.

Description
CABLE GLAND (CLAMP); Connector Shell Size:14; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.563"; Cable Diameter:14.27mmRoHS Compliant: Yes
Datasheet
Description
CABLE GLAND (CLAMP); Connector Shell Size:14; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.563"; Cable Diameter:14.27mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity - 30AC3892 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
30AC3892
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity 30AC3892
CABLE GLAND (CLAMP); Connector Shell Size:14; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.563"; Cable Diameter:14.27mmRoHS Compliant: Yes

CABLE GLAND (CLAMP); Connector Shell Size:14; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.563"; Cable Diameter:14.27mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30AC3892
Product Name Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details