TE Connectivity Hardware, Grounding & Mounting CV8203-000

Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, EMEA, ASIA, China Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, EMEA, ASIA, China Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - CV8203-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
CV8203-000
Hardware, Grounding & Mounting CV8203-000
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, EMEA, ASIA, China Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 114 MM  [4.488 INCH ]

Configuration Features


  • Installed Height - Max : 250 MM  [9.842 INCH ]
  • Maximum Cable Diameter : 81 MM  [3.188 INCH ]
  • Minimum Cable Diameter : 68 MM  [2.677 INCH ]
  • Number of Cables to be Mounted : 2

Mechanical Attachment


  • Mounting Hardware : Slider Plate - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, EMEA, ASIA, China

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number CV8203-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 174193-1 - TE Connectivity
Specs
Material Zinc
View Details
Cable Clips & Clamps - 3957505 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.528 inch (13.4 mm)
View Details
2 suppliers