TE Connectivity Hardware, Grounding & Mounting EF8405-000

Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM  [6.102 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ASIA, AMERICAS, EMEA, ANZPAC, China Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM  [6.102 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ASIA, AMERICAS, EMEA, ANZPAC, China Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EF8405-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EF8405-000
Hardware, Grounding & Mounting EF8405-000
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM  [6.102 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ASIA, AMERICAS, EMEA, ANZPAC, China Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 114 MM  [4.488 INCH ]

Configuration Features


  • Installed Height - Max : 155 MM  [6.102 INCH ]
  • Maximum Cable Diameter : 70 MM  [2.755 INCH ]
  • Minimum Cable Diameter : 60 MM  [2.362 INCH ]
  • Number of Cables to be Mounted : 1

Mechanical Attachment


  • Mounting Hardware : Slider Plate - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : ASIA, AMERICAS, EMEA, ANZPAC, China

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EF8405-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products