TE Connectivity Connector Strain Relief 1546349-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1546349-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1546349-2
Connector Strain Relief 1546349-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Clips & Clamps - 7182764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
7182764
Cable Clips & Clamps 7182764
TE Connectivity 1546349-2 Cable Clamp

TE Connectivity 1546349-2 Cable Clamp

Supplier's Site
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity - 16M2722 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
16M2722
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity 16M2722
CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP Circular Plastic Connectors; Cable Diameter:11.51mm RoHS Compliant: Yes

CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP Circular Plastic Connectors; Cable Diameter:11.51mm RoHS Compliant: Yes

Supplier's Site
Cable Clamp, 11.51Mm, Nylon; Connector Shell Size Amp Te Connectivity - 17AH9854 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 11.51Mm, Nylon; Connector Shell Size Amp Te Connectivity
17AH9854
Cable Clamp, 11.51Mm, Nylon; Connector Shell Size Amp Te Connectivity 17AH9854
CABLE CLAMP, 11.51MM, NYLON; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP Circular Plastic Connectors; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CABLE CLAMP, 11.51MM, NYLON; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP Circular Plastic Connectors; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 1546349-2 7182764 16M2722
Product Name Connector Strain Relief Cable Clips & Clamps Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic Nylon
Unlock Full Specs
to access all available technical data

Similar Products