TE Connectivity Memory Ring Adaptor Backshell, 38999, Size 11, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity 60H1-11-08-1-B-B

Description
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 11, STRAIGHT, 12.7MM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No
Description
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 11, STRAIGHT, 12.7MM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Memory Ring Adaptor Backshell, part number 91T4440, is designed for use with MIL-DTL-38999 Series III and IV connectors. It features a straight configuration and is compatible with a cable diameter of up to 12.7 mm. The backshell is constructed from aluminum alloy 6262, ensuring durability and strength. It is specifically designed for connector shell size 11, making it suitable for various applications requiring reliable strain relief. The product is not RoHS compliant. This backshell is ideal for engineers looking for a robust solution for their connector needs in military and aerospace environments.

Datasheet Summary
Powered by GS/AI

The Memory Ring Adaptor Backshell, part number 91T4440, is designed for use with MIL-DTL-38999 Series III and IV connectors. It features a straight configuration and is compatible with a cable diameter of up to 12.7 mm. The backshell is constructed from aluminum alloy 6262, ensuring durability and strength. It is specifically designed for connector shell size 11, making it suitable for various applications requiring reliable strain relief. The product is not RoHS compliant. This backshell is ideal for engineers looking for a robust solution for their connector needs in military and aerospace environments.

Suppliers

Company
Product
Description
Supplier Links
Memory Ring Adaptor Backshell, 38999, Size 11, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity - 91T4440 - Newark, An Avnet Company
Chicago, IL, United States
Memory Ring Adaptor Backshell, 38999, Size 11, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity
91T4440
Memory Ring Adaptor Backshell, 38999, Size 11, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity 91T4440
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 11, STRAIGHT, 12.7MM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No

MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 11, STRAIGHT, 12.7MM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91T4440
Product Name Memory Ring Adaptor Backshell, 38999, Size 11, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 3-9 mm; Polyamide 6; Neoprene; Black; PG 13.5; 39 mm; 24 mm; IP68 - 70074432 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 3.000 to 0.354 inch (76.2 to 9 mm)
View Details
Connector Strain Relief - 1-2308350-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details