TE Connectivity Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity 5205732-1.

Description
CABLE CLAMP, SIZE 5, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDP METAL SHELL SERIES; D SUB SHELL SIZE:DD; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CLAM SHELL CABLE CLAMP; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP, SIZE 5, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDP METAL SHELL SERIES; D SUB SHELL SIZE:DD; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CLAM SHELL CABLE CLAMP; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity - 30AC5108 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity
30AC5108
Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity 30AC5108
CABLE CLAMP, SIZE 5, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDP METAL SHELL SERIES; D SUB SHELL SIZE:DD; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CLAM SHELL CABLE CLAMP; BODY COLOR:BLACK ROHS COMPLIANT: YES

CABLE CLAMP, SIZE 5, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDP METAL SHELL SERIES; D SUB SHELL SIZE:DD; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:CLAM SHELL CABLE CLAMP; BODY COLOR:BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Clamps
Product Number 30AC5108
Product Name Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

SBS50 CABLE CLAMP KIT - B02647GKIT1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details