Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Configuration Features Number of Positions : 9
Dimensions Compatible Insulation Diameter Range : 6 - 7.5 MM [.236 - .295 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Thread Size : M2.6
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Configuration Features Number of Positions : 9
Dimensions Compatible Insulation Diameter Range : 6 - 7.5 MM [.236 - .295 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Thread Size : M2.6
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Configuration Features Number of Positions : 9
Dimensions Compatible Insulation Diameter Range : 6 - 7.5 MM [.236 - .295 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Thread Size : M2.6
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Nylon 66
Configuration Features
Number of Positions : 9
Dimensions
Compatible Insulation Diameter Range : 6 - 7.5 MM [.236 - .295 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Thread Size : M2.6
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Strain Relief Accessory Type : Cable Clamp
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]