TE Connectivity Circular Cable Clamp, Size 17, Plastic; Product Range Amp Te Connectivity 206322-6.

Description
CIRCULAR CABLE CLAMP, SIZE 17, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 17, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 17, Plastic; Product Range Amp Te Connectivity - 28AC7967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 17, Plastic; Product Range Amp Te Connectivity
28AC7967
Circular Cable Clamp, Size 17, Plastic; Product Range Amp Te Connectivity 28AC7967
CIRCULAR CABLE CLAMP, SIZE 17, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, SIZE 17, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC7967
Product Name Circular Cable Clamp, Size 17, Plastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5747098-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details