TE Connectivity ™ Connector Strain Relief 316455-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 5.5 - 7 MM  [.216 - .275 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M2.6 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 5.5 - 7 MM  [.216 - .275 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M2.6 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 316455-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
316455-1
Connector Strain Relief 316455-1
Body Features Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 5.5 - 7 MM  [.216 - .275 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M2.6 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 9

Dimensions


  • Compatible Insulation Diameter Range : 5.5 - 7 MM  [.216 - .275 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : M2.6

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 316455-1
Product Name Connector Strain Relief
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Connector Strain Relief - 3-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822740 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details