TE Connectivity Cable Clamp, Size 3, Thermoplastic; Product Range Amp Te Connectivity 5205718-1.

Description
CABLE CLAMP, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 3, Thermoplastic; Product Range Amp Te Connectivity - 29AC0043 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 3, Thermoplastic; Product Range Amp Te Connectivity
29AC0043
Cable Clamp, Size 3, Thermoplastic; Product Range Amp Te Connectivity 29AC0043
CABLE CLAMP, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES

CABLE CLAMP, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:CABLE CLAMP; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Clamps
Product Number 29AC0043
Product Name Cable Clamp, Size 3, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Powerpole ® 15/45 Mounting Clamp 4 or 8pole - 1462G3 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details