TE Connectivity Hardware, Grounding & Mounting CV8204-000

Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - CV8204-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
CV8204-000
Hardware, Grounding & Mounting CV8204-000
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 114 MM  [4.488 INCH ]

Configuration Features


  • Installed Height - Max : 250 MM  [9.842 INCH ]
  • Maximum Cable Diameter : 81 MM  [3.188 INCH ]
  • Minimum Cable Diameter : 68 MM  [2.677 INCH ]
  • Number of Cables to be Mounted : 2

Mechanical Attachment


  • Mounting Hardware : Strut Nut - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number CV8204-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748676-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1546746-3 - TE Connectivity
Specs
Material Nylon
View Details
Connector Strain Relief - 1534809-1 - TE Connectivity
Specs
Material Zinc
View Details
Cable Clips & Clamps - 3957505 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.528 inch (13.4 mm)
View Details
2 suppliers