TE Connectivity
Connector Strain Relief
2-2308272-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel
Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.433 - .551 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Mechanical Attachment Thread Size : M2.5
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel
Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.433 - .551 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Mechanical Attachment Thread Size : M2.5
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel
Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.433 - .551 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Mechanical Attachment Thread Size : M2.5
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Primary Product Material : Zinc
- Primary Product Plating Material : Nickel
Dimensions
- Compatible Cable Diameter Range : 11 - 14 MM [.433 - .551 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : D-Shaped
Mechanical Attachment
Operation/Application
- Compatible With Connector Shell Size : 1
- Shielded : Yes
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
2-2308272-1 |
|
Product Name
|
Connector Strain Relief |
|
Material
|
Zinc
|
Unlock Full Specs
to access all available technical data