TE Connectivity Hardware, Grounding & Mounting BM7020-000

Description
Body Features Bolt Hole Centers : 100 MM  [3.937 INCH ] Configuration Features Installed Height - Max : 239 MM  [9.409 INCH ] Maximum Cable Diameter : 38 MM  [1.496 INCH ] Minimum Cable Diameter : 26 MM  [1.023 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, AMERICAS, China, ANZPAC, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 100 MM  [3.937 INCH ] Configuration Features Installed Height - Max : 239 MM  [9.409 INCH ] Maximum Cable Diameter : 38 MM  [1.496 INCH ] Minimum Cable Diameter : 26 MM  [1.023 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, AMERICAS, China, ANZPAC, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - BM7020-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
BM7020-000
Hardware, Grounding & Mounting BM7020-000
Body Features Bolt Hole Centers : 100 MM  [3.937 INCH ] Configuration Features Installed Height - Max : 239 MM  [9.409 INCH ] Maximum Cable Diameter : 38 MM  [1.496 INCH ] Minimum Cable Diameter : 26 MM  [1.023 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, AMERICAS, China, ANZPAC, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 100 MM  [3.937 INCH ]

Configuration Features


  • Installed Height - Max : 239 MM  [9.409 INCH ]
  • Maximum Cable Diameter : 38 MM  [1.496 INCH ]
  • Minimum Cable Diameter : 26 MM  [1.023 INCH ]
  • Number of Cables to be Mounted : 6

Mechanical Attachment


  • Mounting Hardware : Slider Plate - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : EMEA, AMERICAS, China, ANZPAC, ASIA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number BM7020-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206966-7 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 1-2308272-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 206512-6 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers