TE Connectivity Memory Ring Adaptor Backshell, 38999, Size 9, Straight, 6.3Mm; Connector Shell Size Polamco Te Connectivity 60H1-09-04-1-B-B

Description
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 9, STRAIGHT, 6.3MM; Connector Shell Size:9; Cable Diameter Max:6.3mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Accessory Type:Memory Ring BackshellRoHS Compliant: No
Datasheet
Description
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 9, STRAIGHT, 6.3MM; Connector Shell Size:9; Cable Diameter Max:6.3mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Accessory Type:Memory Ring BackshellRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Ring Adaptor Backshell, 38999, Size 9, Straight, 6.3Mm; Connector Shell Size Polamco Te Connectivity - 91T4437 - Newark, An Avnet Company
Chicago, IL, United States
Memory Ring Adaptor Backshell, 38999, Size 9, Straight, 6.3Mm; Connector Shell Size Polamco Te Connectivity
91T4437
Memory Ring Adaptor Backshell, 38999, Size 9, Straight, 6.3Mm; Connector Shell Size Polamco Te Connectivity 91T4437
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 9, STRAIGHT, 6.3MM; Connector Shell Size:9; Cable Diameter Max:6.3mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Accessory Type:Memory Ring BackshellRoHS Compliant: No

MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 9, STRAIGHT, 6.3MM; Connector Shell Size:9; Cable Diameter Max:6.3mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Accessory Type:Memory Ring BackshellRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91T4437
Product Name Memory Ring Adaptor Backshell, 38999, Size 9, Straight, 6.3Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1445730-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details