MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 11, STRAIGHT, 9.5MM; Connector Shell Size:11; Cable Diameter Max:9.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 91T4439 |
| Product Name | Memory Ring Adaptor Backshell, 38999, Size 11, Straight, 9.5Mm; Connector Shell Size Polamco Te Connectivity |