TE Connectivity Hardware, Grounding & Mounting BM7011-000

Description
Body Features Bolt Hole Centers : 100 MM  [3.937 INCH ] Configuration Features Installed Height - Max : 130 MM  [5.118 INCH ] Maximum Cable Diameter : 60 MM  [2.362 INCH ] Minimum Cable Diameter : 50 MM  [1.968 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : No Hardware Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, ANZPAC, China, ASIA, AMERICAS Product Type Features Bolt (MM) : M10 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 100 MM  [3.937 INCH ] Configuration Features Installed Height - Max : 130 MM  [5.118 INCH ] Maximum Cable Diameter : 60 MM  [2.362 INCH ] Minimum Cable Diameter : 50 MM  [1.968 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : No Hardware Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, ANZPAC, China, ASIA, AMERICAS Product Type Features Bolt (MM) : M10 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - BM7011-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
BM7011-000
Hardware, Grounding & Mounting BM7011-000
Body Features Bolt Hole Centers : 100 MM  [3.937 INCH ] Configuration Features Installed Height - Max : 130 MM  [5.118 INCH ] Maximum Cable Diameter : 60 MM  [2.362 INCH ] Minimum Cable Diameter : 50 MM  [1.968 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : No Hardware Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, ANZPAC, China, ASIA, AMERICAS Product Type Features Bolt (MM) : M10 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 100 MM  [3.937 INCH ]

Configuration Features


  • Installed Height - Max : 130 MM  [5.118 INCH ]
  • Maximum Cable Diameter : 60 MM  [2.362 INCH ]
  • Minimum Cable Diameter : 50 MM  [1.968 INCH ]
  • Number of Cables to be Mounted : 1

Mechanical Attachment


  • Mounting Hardware : No Hardware

Product Availability


  • Hardware, Grounding & Mounting Product Availability : EMEA, ANZPAC, China, ASIA, AMERICAS

Product Type Features


  • Bolt (MM) : M10
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number BM7011-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206966-7 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5745174-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 943061-1 - TE Connectivity
Specs
Material Nylon
View Details