TE ConnectivityHardware, Grounding & MountingER0031-000
Description
Body Features Bolt Hole Centers : 126 MM [4.96 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM [2.95 - 3.93 INCH ] Height (Installed) : 300 MM [11.81 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 126 MM [4.96 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM [2.95 - 3.93 INCH ] Height (Installed) : 300 MM [11.81 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
Body Features Bolt Hole Centers : 126 MM [4.96 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM [2.95 - 3.93 INCH ] Height (Installed) : 300 MM [11.81 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
Body Features
Bolt Hole Centers : 126 MM [4.96 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 75 - 100 MM [2.95 - 3.93 INCH ]
Height (Installed) : 300 MM [11.81 INCH ]
Mechanical Attachment
Mounting Options : Strut Nut - Stainless
Product Availability
Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa